Win Source Part Number: 993647-W682310RG
Category: Integrated Circuits (ICs)>Interface - CODECs
Type: PCM
Package: Tube
Standard Package: 68
Mounting: SMD (SMT)
Data Interface: PCM Audio Interface
Voltage - Supply, Analog: 2.7V ~ 3.8V
Voltage - Supply, Digital: 2.7V ~ 3.8V
Resolution (Bits): 8 b
Number of ADCs / DACs: 2 / 2
Sigma Delta: No
Package / Case: 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 20-SSOP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Nuvoton Technology Corporation
Base Product Number: W682310
IC VOICEBAND CODEC 3V 2CH 20SSOP Product overview: W682310RG from Nuvoton Technology Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, 3V, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-W682310RG can be used for catalog matching and distributor lookup.
PCM Interface 8 b PCM Audio Interface 20-SSOP
PCM Interface 8 b PCM Audio Interface 20-SSOP
IC VOICEBAND CODEC 3V 2CH 20SSOP
IC VOICEBAND CODEC 3V 2CH 20SSOP
IC VOICEBAND CODEC 3V 2CH 20SSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 993647-W682310RG | 716-W682310RG | W682310RG-ND | W682310RG | W682310RG | W682310RG | W682310RG |
| Product Name | Integrated Circuits (ICs) - Interface - CODECs | Dual 3V Interface Transceiver IC | CODECS | CODECS | CODECS | Integrated Circuits (ICs) - Interface - CODECs | Interface - CODECs |
| Device Type | Sensor Interface; Codec | Transceiver | Codec | Codec | PCM | Sensor Interface; Codec | Sensor Interface; Codec |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Package Type | SOIC; SSOP | Tube | SOIC; "20-SOIC (0.295"", 7.50mm Width)" | SOIC; 20-SOIC (0.295\", 7.50mm Width) | SOIC; SSOP; 20-SOIC (0.295", 7.50mm Width) | SOIC | |
| Features | RoHS | RoHS |