IC VOICEBAND CODEC 5V USB 20SOP Product overview: W681513SG from Nuvoton Technology Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5V, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-W681513SG can be used for catalog matching and distributor lookup.
Win Source Part Number: 972713-W681513SG
Category: Integrated Circuits (ICs)>Interface - CODECs
Type: PCM
Package: Tube
Standard Package: 38
Mounting: SMD (SMT)
Data Interface: PCM Audio Interface
Voltage - Supply, Analog: 4.5V ~ 5.5V
Voltage - Supply, Digital: 4.5V ~ 5.5V
Resolution (Bits): 8 b
Number of ADCs / DACs: 1 / 1
Sigma Delta: No
Package / Case: 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 20-SOP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Nuvoton Technology Corporation
Product Status: Obsolete
PCM Interface 8 b PCM Audio Interface 20-SOP
PCM Interface 8 b PCM Audio Interface 20-SOP
IC VOICEBAND CODEC 5V USB 20SOP
IC VOICEBAND CODEC 5V USB 20SOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 716-W681513SG | 972713-W681513SG | W681513SG-ND | W681513SG | W681513SG | W681513SG |
| Product Name | 5V Interface Transceiver IC | Integrated Circuits (ICs) - Interface - CODECs | CODECS | CODECS | Integrated Circuits (ICs) - Interface - CODECs | Interface - CODECs |
| Device Type | Transceiver | Sensor Interface; Codec | Codec | Codec | Sensor Interface; Codec | Sensor Interface; Codec |
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Package Type | Tube | SOIC | SOIC; "20-SOIC (0.295"", 7.50mm Width)" | SOIC; 20-SOIC (0.295\", 7.50mm Width) | SOIC |