Manufacturer: Nuvoton Technology Corporation of America
Win Source Part Number: 125698-W681512SG TR
Packaging: Reel - TR
Type: PCM
Mounting: SMD (SMT)
Data Interface: PCM Audio Interface
Resolution (Bits): 8 b
Number of ADCs / DACs: 1 / 1
Sigma Delta: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-SOP
Analog Supply Voltage: 4.5 V to 5.5 V
Digital Supply Voltage: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
IC VOICEBAND CODEC 5V 1CH 20SOP Product overview: W681512SG TR from Nuvoton Technology Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5V, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-W681512SG TR can be used for catalog matching and distributor lookup.
PCM Interface 8 b PCM Audio Interface 20-SOP
IC VOICEBAND CODEC 5V 1CH 20SOP
PCM Interface 8 b PCM Audio Interface 20-SOP
IC VOICEBAND CODEC 5V 1CH 20SOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 125698-W681512SG TR | 716-W681512SG TR | W681512SGTR-ND | W681512SG TR | W681512SG TR | W681512SG TR |
| Product Name | Interface - Interface - CODECs - W681512SG TR | 5V Interface Transceiver IC | CODECS | Interface - CODECs | CODECS | Integrated Circuits (ICs) - Interface - CODECs |
| Device Type | Sensor Interface | Transceiver | Codec | Sensor Interface; Codec | Codec | Sensor Interface; Codec |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Package Type | SOP; 20-SOP | Tape & Reel (TR) | SOIC; "20-SOIC (0.295"", 7.50mm Width)" | SOIC; 20-SOIC (0.295\", 7.50mm Width) | SOIC | |
| Features | RoHS | RoHS |