The W681388DG TR from Quarktwin Technology Ltd. is a single programmable extended CODEC/SLIC designed for short loop applications. It integrates SLIC functionality with a programmable CODEC and a DC-to-DC controller, supporting internal ringing up to 90 V_{PK} for customer premise equipment. The CODEC can be configured for Oº-law/A-law or 16-bit linear PCM encoding and includes extensive signaling capabilities such as tone generation, DTMF generation and detection, FSK generation, and metering pulse generation. This device performs complete BORSCHT functions for a single channel and features programmable linefeed characteristics, including ringing frequency and amplitude. It operates at 3.3V and is available in compact LQFP-48 and QFN-48 packages. The W681388 also supports loop test and diagnostics, making it suitable for applications such as Analog Telephone Adapters, VoIP gateways, and optical network terminals. Its high integration reduces system BOM and footprint while maintaining low power consumption, making it ideal for battery-sensitive applications.
Manufacturer: Nuvoton Technology Corporation of America
Win Source Part Number: 799286-W681388DG TR
Packaging: Reel package
Type: PCM
Operating Temperature Range: 0°C ~ 70°C
Package: 48-LQFP
Mounting: SMD
Data Interface: PCM Audio Interface
Resolution (Bits): 16 b
Number of ADCs / DACs: 1 / 1
Sigma Delta: Yes
Categories: Integrated Circuits (ICs)
Manufacturer Package: 48-LQFP
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
PCM Interface 16 b PCM Audio Interface 48-LQFP
IC PRO-X PROG CODEC/SLCC 48-LQFP Product overview: W681388DG TR from Nuvoton Technology Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-W681388DG TR can be used for catalog matching and distributor lookup.
IC PRO-X PROG CODEC/SLCC 48-LQFP
IC PRO-X PROG CODEC/SLCC 48-LQFP
IC PRO-X PROG CODEC/SLCC 48-LQFP
PCM Interface 16 b PCM Audio Interface 48-LQFP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 799286-W681388DG TR | W681388DGTR-ND | 716-W681388DG TR | W681388DG TR | W681388DG TR | W681388DG TR | W681388DG TR |
| Product Name | Interface - Interface - CODECs - W681388DG TR | CODECS | Interface Transceiver IC | Interface - CODECs | CODECS | Integrated Circuits (ICs) - Interface - CODECs | CODECS |
| Device Type | Sensor Interface | Codec | Transceiver | Sensor Interface; Codec | PCM | Sensor Interface; Codec | Codec |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |
| Technology | PCM | PCM Audio Interface |