IC VOICEBAND CODEC 3V 32-QFN Product overview: W681360YG from Nuvoton Technology Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, QFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3V, QFN, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-W681360YG can be used for catalog matching and distributor lookup.
PCM Interface 13 b PCM Audio Interface 32-QFN (5.2x5.2)
Manufacturer: Nuvoton Technology Corporation of America
Win Source Part Number: 1117881-W681360YG
Packaging: Tray
Type: PCM
Mounting: SMD (SMT)
Data Interface: PCM Audio Interface
Resolution (Bits): 13 b
Number of ADCs / DACs: 1 / 1
Sigma Delta: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 32-QFN (5.2x5.2)
Analog Supply Voltage: 2.7 V to 5.25 V
Digital Supply Voltage: 2.7 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
PCM Interface 13 b PCM Audio Interface 32-QFN (5.2x5.2)
IC VOICEBAND CODEC 3V 32-QFN
IC VOICEBAND CODEC 3V 32-QFN
IC VOICEBAND CODEC 3V 32-QFN
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 716-W681360YG | W681360YG-ND | 1117881-W681360YG | W681360YG | W681360YG | W681360YG | W681360YG |
| Product Name | 3V QFN Interface Transceiver IC | CODECS | Interface - Interface - CODECs - W681360YG | CODECS | Interface - CODECs | CODECS | Integrated Circuits (ICs) - Interface - CODECs |
| Device Type | Transceiver | Codec | Sensor Interface | Codec | Sensor Interface; Codec | PCM | Sensor Interface; Codec |
| Features | RoHS | RoHS | |||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Package Type | Tray | 32-VFQFN | 32-QFN (5.2x5.2) | 32-VFQFN | 32-VFQFN |