Manufacturer: Nuvoton Technology Corporation of America
Win Source Part Number: 089095-W681360WG
Packaging: Reel - TR
Type: PCM
Mounting: SMD (SMT)
Data Interface: PCM Audio Interface
Resolution (Bits): 13 b
Number of ADCs / DACs: 1 / 1
Sigma Delta: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-TSSOP
Analog Supply Voltage: 2.7 V to 5.25 V
Digital Supply Voltage: 2.7 V to 5.25 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
IC VOICEBND CODEC 3V 1CH 20TSSOP Product overview: W681360WG from Nuvoton Technology Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3V, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-W681360WG can be used for catalog matching and distributor lookup.
PCM Interface 13 b PCM Audio Interface 20-TSSOP
PCM Interface 13 b PCM Audio Interface 20-TSSOP
IC VOICEBND CODEC 3V 1CH 20TSSOP
IC VOICEBND CODEC 3V 1CH 20TSSOP
IC VOICEBND CODEC 3V 1CH 20TSSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 089095-W681360WG | 716-W681360WG | W681360WG-ND | W681360WG | W681360WG | W681360WG | W681360WG |
| Product Name | Interface - Interface - CODECs - W681360WG | 3V Interface Transceiver IC | CODECS | CODECS | Interface - CODECs | Integrated Circuits (ICs) - Interface - CODECs | CODECS |
| Device Type | Sensor Interface | Transceiver | Codec | Codec | Sensor Interface; Codec | Sensor Interface; Codec | PCM |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Package Type | SOP; SSOP; TSSOP; 20-TSSOP | Tube | TSSOP; "20-TSSOP (0.173"", 4.40mm Width)" | SOP; SSOP; TSSOP; 20-TSSOP (0.173\", 4.40mm Width) | SSOP; TSSOP | 20-TSSOP (0.173", 4.40mm Width) |