IC VOICEBAND CODEC 3V 1CH 20SOP Product overview: W681360SG TR from Nuvoton Technology Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3V, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-W681360SG TR can be used for catalog matching and distributor lookup.
PCM Interface 13 b PCM Audio Interface 20-SOP
Manufacturer: Nuvoton Technology Corporation of America
Win Source Part Number: 1117880-W681360SG TR
Packaging: Reel - TR
Type: PCM
Mounting: SMD (SMT)
Data Interface: PCM Audio Interface
Resolution (Bits): 13 b
Number of ADCs / DACs: 1 / 1
Sigma Delta: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-SOP
Analog Supply Voltage: 2.7 V to 5.25 V
Digital Supply Voltage: 2.7 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
IC VOICEBAND CODEC 3V 1CH 20SOP
IC VOICEBAND CODEC 3V 1CH 20SOP
IC VOICEBAND CODEC 3V 1CH 20SOP
PCM Interface 13 b PCM Audio Interface 20-SOP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 716-W681360SG TR | W681360SGTR-ND | 1117880-W681360SG TR | W681360SG TR | W681360SG TR | W681360SG TR | W681360SG TR |
| Product Name | 3V Interface Transceiver IC | CODECS | Interface - Interface - CODECs - W681360SG TR | Interface - CODECs | CODECS | Integrated Circuits (ICs) - Interface - CODECs | CODECS |
| Device Type | Transceiver | Codec | Sensor Interface | Sensor Interface; Codec | PCM | Sensor Interface; Codec | Codec |
| Features | RoHS | RoHS | |||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |