IC VOICEBAND CODEC 3V 1CH 20SSOP Product overview: W681360RG from Nuvoton Technology Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3V, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-W681360RG can be used for catalog matching and distributor lookup.
PCM Interface 13 b PCM Audio Interface 20-SSOP
Manufacturer: Nuvoton Technology Corporation of America
Win Source Part Number: 036492-W681360RG
Packaging: Tube/Rail
Type: PCM
Mounting: SMD (SMT)
Data Interface: PCM Audio Interface
Resolution (Bits): 13 b
Number of ADCs / DACs: 1 / 1
Sigma Delta: No
Family Name: W681360
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-SSOP
Analog Supply Voltage: 2.7 V to 5.25 V
Digital Supply Voltage: 2.7 V to 5.25 V
Alternative Parts (Cross-Reference): W681360RTR; W681360R; W681360SG;
Introduction Date: August 14, 2007
ECCN: EAR99
Estimated EOL Date: 2023
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
IC VOICEBAND CODEC 3V 1CH 20SSOP
PCM Interface 13 b PCM Audio Interface 20-SSOP
IC VOICEBAND CODEC 3V 1CH 20SSOP
IC VOICEBAND CODEC 3V 1CH 20SSOP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 716-W681360RG | W681360RG-ND | 036492-W681360RG | W681360RG | W681360RG | W681360RG | W681360RG |
| Product Name | 3V Interface Transceiver IC | CODECS | Interface - Interface - CODECs - W681360RG | CODECS | CODECS | Interface - CODECs | Integrated Circuits (ICs) - Interface - CODECs |
| Device Type | Transceiver | Codec | Sensor Interface | PCM | Codec | Sensor Interface; Codec | Sensor Interface; Codec |
| Features | RoHS | RoHS | |||||
| Pd | 9.8 milliwatts | ||||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |