PCM Interface 8 b PCM Audio Interface 20-SOP
IC VOICEBAND CODEC 3V 1CH 20SOP Product overview: W681310SG TR from Nuvoton Technology Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3V, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-W681310SG TR can be used for catalog matching and distributor lookup.
Manufacturer: Nuvoton Technology Corporation of America
Win Source Part Number: 131067-W681310SG TR
Packaging: Reel - TR
Type: PCM
Mounting: SMD (SMT)
Data Interface: PCM Audio Interface
Resolution (Bits): 8 b
Number of ADCs / DACs: 1 / 1
Sigma Delta: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-SOP
Analog Supply Voltage: 2.7 V to 5.25 V
Digital Supply Voltage: 2.7 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
IC VOICEBAND CODEC 3V 1CH 20SOP
PCM Interface 8 b PCM Audio Interface 20-SOP
IC VOICEBAND CODEC 3V 1CH 20SOP
IC VOICEBAND CODEC 3V 1CH 20SOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | W681310SGTR-ND | 716-W681310SG TR | 131067-W681310SG TR | W681310SG TR | W681310SG TR | W681310SG TR | W681310SG TR |
| Product Name | CODECS | 3V Interface Transceiver IC | Interface - Interface - CODECs - W681310SG TR | Interface - CODECs | CODECS | Integrated Circuits (ICs) - Interface - CODECs | CODECS |
| Technology | PCM | PCM Audio Interface | |||||
| Device Type | Codec | Transceiver | Sensor Interface | Sensor Interface; Codec | Codec | Sensor Interface; Codec | PCM |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |