Manufacturer: Nuvoton Technology Corporation of America
Win Source Part Number: 1280140-W681310S
Packaging: Tube
Type: PCM
Mounting Style: SMD
Data Interface: PCM Audio Interface
Resolution (Bits): 8 b
Number of ADCs / DACs: 1 / 1
Sigma Delta: No
Categories: Integrated Circuits
Supplier Device Package: 20-SOP
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.winbond.com
Manufacturer Package: 20-SOIC
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 38
MSL Level: 3 (168 Hours)
Supply Voltage , Analog: 2.7V ~ 5.25V
Supply Voltage , Digital: 2.7V ~ 5.25V
PCM Interface 8 b PCM Audio Interface 20-SOP
IC VOICEBAND CODEC 3V 1CH 20SOP Product overview: W681310S from Nuvoton Technology Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3V, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-W681310S can be used for catalog matching and distributor lookup.
IC VOICEBAND CODEC 3V 1CH 20SOP
PCM Interface 8 b PCM Audio Interface 20-SOP
IC VOICEBAND CODEC 3V 1CH 20SOP
IC VOICEBAND CODEC 3V 1CH 20SOP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 1280140-W681310S | W681310S-ND | 716-W681310S | W681310S | W681310S | W681310S | W681310S |
| Product Name | Interface - Interface - CODECs - W681310S | CODECS | 3V Interface Transceiver IC | Interface - CODECs | CODECS | Integrated Circuits (ICs) - Interface - CODECs | CODECS |
| Device Type | Sensor Interface | Codec | Transceiver | Sensor Interface; Codec | Codec | Sensor Interface; Codec | PCM |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Package Type | SOIC | SOIC; "20-SOIC (0.295"", 7.50mm Width)" | Tube | SOIC; 20-SOIC (0.295\", 7.50mm Width) | SOIC | SOIC; 20-SOIC (0.295", 7.50mm Width) |