IC VOICEBAND CODEC 5V/3V 24TSSOP Product overview: W6811IW from Nuvoton Technology Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 3V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5V, 3V, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-W6811IW can be used for catalog matching and distributor lookup.
PCM Interface 8 b PCM Audio Interface 24-TSSOP
Manufacturer: Nuvoton Technology Corporation of America
Win Source Part Number: 1280138-W6811IW
Packaging: Tube
Type: PCM
Mounting Style: SMD
Data Interface: PCM Audio Interface
Resolution (Bits): 8 b
Number of ADCs / DACs: 1 / 1
Sigma Delta: No
Categories: Integrated Circuits
Supplier Device Package: 24-TSSOP
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.winbond.com
Manufacturer Package: 24-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 62
MSL Level: 3 (168 Hours)
Supply Voltage , Analog: 4.5V ~ 5.5V
Supply Voltage , Digital: 2.7V ~ 3.3V
IC VOICEBAND CODEC 5V/3V 24TSSOP
IC VOICEBAND CODEC 5V/3V 24TSSOP
IC VOICEBAND CODEC 5V/3V 24TSSOP
PCM Interface 8 b PCM Audio Interface 24-TSSOP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 716-W6811IW | W6811IW-ND | 1280138-W6811IW | W6811IW | W6811IW | W6811IW | W6811IW |
| Product Name | 5V 3V Interface Transceiver IC | CODECS | Interface - Interface - CODECs - W6811IW | Integrated Circuits (ICs) - Interface - CODECs | CODECS | Interface - CODECs | CODECS |
| Device Type | Transceiver | Codec | Sensor Interface | Sensor Interface; Codec | PCM | Sensor Interface; Codec | Codec |
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Package Type | Tube | TSSOP; "24-TSSOP (0.173"", 4.40mm Width)" | SSOP | SSOP; TSSOP | 24-TSSOP (0.173", 4.40mm Width) | SOP; SSOP; TSSOP; 24-TSSOP (0.173\", 4.40mm Width) |