Manufacturer: Nuvoton Technology Corporation of America
Win Source Part Number: 938981-W6811IR
Operating Temperature Range: -40°C ~ 85°C
Features: PCM Interface 8 b PCM Audio Interface 24-SSOP
Package: Tube
Package: 24-SSOP (0.209", 5.30mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 24-SSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Quantity per package: 56
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
PCM Interface 8 b PCM Audio Interface 24-SSOP
IC VOICEBAND CODEC 5V/3V 24SSOP Product overview: W6811IR from Nuvoton Technology Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 3V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5V, 3V, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-W6811IR can be used for catalog matching and distributor lookup.
IC VOICEBAND CODEC 5V/3V 24SSOP
PCM Interface 8 b PCM Audio Interface 24-SSOP
IC VOICEBAND CODEC 5V/3V 24SSOP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 938981-W6811IR | W6811IR-ND | 716-W6811IR | W6811IR | W6811IR | W6811IR |
| Product Name | Interface - Interface - CODECs - W6811IR | CODECS | 5V 3V Interface Transceiver IC | Interface - CODECs | CODECS | Integrated Circuits (ICs) - Interface - CODECs |
| Device Type | Sensor Interface | Codec | Transceiver | Sensor Interface; Codec | Codec | Sensor Interface; Codec |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Package Type | SOP; SSOP; 24-SSOP | SSOP; "24-SSOP (0.209"", 5.30mm Width)" | Tube | SOP; SSOP; 24-SSOP (0.209\", 5.30mm Width) | SSOP |