PCM Interface 8 b PCM Audio Interface 20-SOP
Manufacturer: Nuvoton Technology Corporation of America
Win Source Part Number: 1280137-W6810IS
Packaging: Tube
Type: PCM
Mounting Style: SMD
Data Interface: PCM Audio Interface
Resolution (Bits): 8 b
Number of ADCs / DACs: 1 / 1
Sigma Delta: No
Categories: Integrated Circuits
Supplier Device Package: 20-SOP
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.winbond.com
Manufacturer Package: 20-SOIC
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 38
MSL Level: 3 (168 Hours)
Supply Voltage , Analog: 4.5V ~ 5.5V
Supply Voltage , Digital: 4.5V ~ 5.5V
IC VOICEBAND CODEC 5V 1CH 20SOP Product overview: W6810IS from Nuvoton Technology Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5V, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-W6810IS can be used for catalog matching and distributor lookup.
PCM Interface 8 b PCM Audio Interface 20-SOP
IC VOICEBAND CODEC 5V 1CH 20SOP
IC VOICEBAND CODEC 5V 1CH 20SOP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | W6810IS-ND | 1280137-W6810IS | 716-W6810IS | W6810IS | W6810IS | W6810IS |
| Product Name | CODECS | Interface - Interface - CODECs - W6810IS | 5V Interface Transceiver IC | CODECS | Interface - CODECs | Integrated Circuits (ICs) - Interface - CODECs |
| Technology | PCM | PCM Audio Interface | ||||
| Device Type | Codec | Sensor Interface | Transceiver | Codec | Sensor Interface; Codec | Sensor Interface; Codec |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |