SDRAM - Mobile LPDDR4X Memory IC 4Gb (128M x 32) LVSTL_11 2.133GHz 3.5ns 200-WFBGA (10x14.5)
IC DRAM 4GBIT LVSTL 11 200WFBGA
4GB LPDDR4X, DDP, X32, 1600MHZ,
SDRAM - Mobile LPDDR4X Memory IC 4Gbit LVSTL_11 2.133 GHz 3.5 ns 200-WFBGA (10x14.5)
| DigiKey | Acme Chip Technology Co., Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 256-W66CQ2NQUAFJ-ND | W66CQ2NQUAFJ | W66CQ2NQUAFJ | W66CQ2NQUAFJ |
| Product Name | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | DRAM Chip | Volatile; DRAM Chip | DRAM; DRAM Chip | DRAM; DRAM Chip |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | ||
| Package Type | 200-WFBGA | 2.133 GHz | BGA; 200-WFBGA | |
| Supply Voltage | 1.06V ~ 1.17V, 1.7V ~ 1.95V | Surface Mount | 1.06V ~ 1.17V, 1.7V ~ 1.95V |