Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
MEMORY CHIPS
WINBOND ELECTRONICS CORPORATION AMERICA
W632GU8RB-09 -- MEMORY
Winbond Electronics Corporation America
Memory
W632GU8RB-09
Description
IC DRAM 2GBIT PAR 78VFBGA
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
IC DRAM 2GBIT PAR 78VFBGA
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
Memory
256-W632GU8RB-09-ND
Memory
256-W632GU8RB-09-ND
IC DRAM 2GBIT PAR 78VFBGA
IC DRAM 2GBIT PAR 78VFBGA
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
Memory Chips
Product Number
256-W632GU8RB-09-ND
Product Name
Memory
Memory Category
DRAM Chip
Unlock Full Specs
to access all available technical data
Similar Products
Rochester Electronics
Memory
3229P2294-1
View Details
RS Components, Ltd.
SDRAM
2420777
Specs
Memory Category
DRAM Chip
Access Time
0.4000 ns
Number of Words
64000 k
View Details
Infineon Technologies AG
Memory IC and Storage Component
ADM3120BX-AB-T-2-G
Specs
Package Type
BGA; Tray
Supply Voltage
-3.3V; 3.3V; 1.8V~ 3.3V
View Details
Micross Components, Inc.
Memory - RAM - MT5C1008DCJ-45/IT
MT5C1008DCJ-45/IT
Specs
Operating Temperature
-40 C (-40 F)
Density
1000 kbits
Pins
32
View Details
2
suppliers