SDRAM - DDR3 Memory IC 2Gb (256M x 8) SSTL_15 667MHz 20ns 78-VFBGA (8x10.5)
SDRAM - DDR3 Memory IC 2Gbit SSTL_15 667 MHz 20 ns 78-VFBGA (8x10.5)
2GB DDR3 SDRAM, X8, 667MHZ T&R
2GB DDR3 SDRAM, X8, 667MHZ T&R
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 256-W632GG8NB-15TR-ND | W632GG8NB-15 TR | W632GG8NB-15 TR | W632GG8NB-15 TR |
| Product Name | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory |
| Memory Category | DRAM Chip | DRAM; DRAM Chip | DRAM; DRAM Chip | Volatile; DRAM Chip |
| Operating Temperature | 0 to 95 C (32 to 203 F) | 0 to 95 C (32 to 203 F) | 0 to 95 C (32 to 203 F) | |
| Package Type | 78-VFBGA | BGA; 78-VFBGA | BGA | |
| Supply Voltage | 1.425V ~ 1.575V | 1.425V ~ 1.575V | 1.425V ~ 1.575V |