The W632GG8KB-12 is a 2Gbit DDR3 SDRAM memory chip from Quarktwin Technology Ltd., featuring a configuration of 32M x 8 banks x 8 bits. It operates at a speed of DDR3-1600 with a CAS latency of 11, making it suitable for applications requiring moderate performance. The device supports an operating temperature range of 0°C to 95°C and is packaged in a 78-ball WBGA format, measuring 8x10.5 mm. Key features include programmable on-die termination (ODT) for improved signal integrity, dynamic ODT mode, and a 1K Byte page size. The memory chip is compliant with RoHS standards, ensuring it meets environmental regulations. This product is ideal for engineers looking for reliable DDR3 memory solutions in their designs.
SDRAM - DDR3 Memory IC 2Gb (256M x 8) Parallel 800MHz 20ns 78-WBGA (10.5x8)
IC DRAM 2GBIT PARALLEL 78WBGA
SDRAM - DDR3 Memory IC 2Gbit Parallel 800 MHz 20 ns 78-WBGA (10.5x8)
IC DRAM 2GBIT PARALLEL 78WBGA
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | W632GG8KB-12-ND | W632GG8KB-12 | W632GG8KB-12 | W632GG8KB-12 |
| Product Name | Memory | Integrated Circuits (ICs) - Memory | Memory | Memory |
| Memory Category | DRAM Chip | Volatile; DRAM Chip | DRAM; DRAM Chip | DRAM; DRAM Chip |
| Operating Temperature | 0 to 95 C (32 to 203 F) | 0 to 95 C (32 to 203 F) | 0 to 95 C (32 to 203 F) | |
| Package Type | 78-TFBGA | BGA | BGA; 78-TFBGA | |
| Supply Voltage | 1.425V ~ 1.575V | 1.425V ~ 1.575V | 1.425V ~ 1.575V |