IC DRAM 1GBIT PAR 78VFBGA Product overview: W631GU8NB09I from Winbond Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-W631GU8NB09I can be used for catalog matching and distributor lookup.
Category: DRAM
Win Source Part Number: 1446730-W631GU8NB09I
Manufacturer: Winbond Electronics
SDRAM - DDR3L Memory IC 1Gb (128M x 8) Parallel 1.066GHz 20ns 78-VFBGA (8x10.5)
IC DRAM 1GBIT PAR 78VFBGA
SDRAM - DDR3L Memory IC 1Gbit Parallel 1.066 GHz 20 ns 78-VFBGA (8x10.5)
1GB DDR3L 1.35V SDRAM, X8, 1066M
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Acme Chip Technology Co., Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-W631GU8NB09I | 1446730-W631GU8NB09I | 256-W631GU8NB09I-ND | W631GU8NB09I | W631GU8NB09I | W631GU8NB09I |
| Product Name | Memory IC and Storage Component | DRAM | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | Volatile; DRAM Chip | DRAM Chip | Volatile; DRAM Chip | DRAM; DRAM Chip | DRAM; DRAM Chip | |
| Access Time | 20 ns | 20 ns | 20 ns | |||
| Cycle Time | 15 ns | 15 ns | ||||
| Operating Temperature | -40 to 95 C (-40 to 203 F) | -40 to 95 C (-40 to 203 F) | -40 to 95 C (-40 to 203 F) | |||
| Address Bus Width | 8 bits |