IC FLASH 4GBIT ONFI 48TSOP Product overview: W29N04GVSIAA from Winbond Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-W29N04GVSIAA can be used for catalog matching and distributor lookup.
Win Source Part Number: 1104402-W29N04GVSIAA
Category: Integrated Circuits (ICs)>Memory
Package: Tray
Standard Package: 96
Mounting: SMD (SMT)
Technology: FLASH - NAND (SLC)
Memory Type: Non-Volatile
Memory Size: 4Gb (512M x 8)
Access Time: 25 ns
Voltage - Supply: 2.7V ~ 3.6V
Package / Case: 48-TFSOP (0.724", 18.40mm Width)
Supplier Device Package: 48-TSOP
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: FLASH
Write Cycle Time - Word, Page: 25ns
Memory Interface: Parallel
Alternative Parts (Cross-Reference): MT29F1G08ABAEAWP-IT:
ECCN: 3A991B1A
Fake Threat In the Open Market: 54 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Mfr: Winbond Electronics
Base Product Number: W29N04
IC FLASH 4GBIT ONFI 48TSOP
IC FLASH 4GBIT PARALLEL 48TSOP
FLASH - NAND (SLC) Memory IC 4Gbit Parallel 25 ns 48-TSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-W29N04GVSIAA | 1104402-W29N04GVSIAA | 256-W29N04GVSIAA-ND | W29N04GVSIAA | W29N04GVSIAA | W29N04GVSIAA |
| Product Name | Memory IC and Storage Component | Integrated Circuits (ICs) - Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | Flash | Flash; Non-Volatile | Flash | Flash; Non-Volatile | Flash; FLASH - NAND (SLC) | Flash; FLASH |
| Endurance | 100000 Write/Erase Cycles | |||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Density | 4000000 kbits | 4000000 kbits | 4000000 kbits | 4000000 kbits | ||
| Number of Words | 512000 k |