FLASH - NAND (SLC) Memory IC 1Gbit Parallel 25 ns 48-TSOP
1G-BIT NAND FLASH, 3V, 4-BIT ECC
1G-BIT NAND FLASH, 3V, 4-BIT ECC
| Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | W29N01HWSINF | W29N01HWSINF | W29N01HWSINF |
| Product Name | Memory | Memory | Integrated Circuits (ICs) - Memory |
| Memory Category | Flash; FLASH | Flash; Flash | Flash; Non-Volatile |
| Access Time | 25 ns | 25 ns | 25 ns |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |