Manufacturer: Winbond Electronics
Win Source Part Number: 758248-W29N01HVSINA
Packaging: Tray
Mounting Style: SMD
Technology: FLASH - NAND (SLC)
Memory Type: Non-Volatile
Memory Size: 1Gb (128M x 8)
Access Time: 25ns
Family Name: W29N01HV
Categories: Integrated Circuits
Supplier Device Package: 48-TSOP
Temperature Range - Operating: -40°C ~ 85°C
Memory Format: FLASH
Write Cycle Time - Word, Page: 25ns
Memory Interface: Parallel
Manufacturer Package: 48-TFSOP (0.488", 12.40mm Width)
Alternative Parts (Cross-Reference): W29N01HVDINA;
ECCN: 3A991.b.1.a
Country of Origin: Taiwan
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 96
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2.7V ~ 3.6V
IC FLASH 1GBIT PARALLEL 48TSOP Product overview: W29N01HVSINA from Winbond Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-W29N01HVSINA can be used for catalog matching and distributor lookup.
FLASH - NAND (SLC) Memory IC 1Gb (128M x 8) Parallel 25ns 48-TSOP
IC FLASH 1GBIT PARALLEL 48TSOP
FLASH - NAND (SLC) Memory IC 1Gbit Parallel 25 ns 48-TSOP
IC FLASH 1GBIT PARALLEL 48TSOP
IC FLASH 1GBIT PARALLEL 48TSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 758248-W29N01HVSINA | 774-W29N01HVSINA | W29N01HVSINA-ND | W29N01HVSINA | W29N01HVSINA | W29N01HVSINA | W29N01HVSINA |
| Product Name | Memory - Flash - W29N01HVSINA | Memory IC and Storage Component | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory | Memory |
| Memory Category | Flash; Non-Volatile | Flash | Flash | Flash; FLASH | Flash; FLASH | Flash; Flash | Flash; FLASH - NAND (SLC) |
| Access Time | 25 ns | 25 ns | 25 ns | 25 ns | |||
| Cycle Time | 25 ns | 25 ns | |||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Supply Voltage | 2.7V ~ 3.6V | -3.3V; 2.7 | 2.7V ~ 3.6V | Surface Mount | 3.6V; 2.7V ~ 3.6V | 2.7V ~ 3.6V |