IC FLASH 128MBIT PAR 64LFBGA Product overview: W29GL128CH9B TR from Winbond Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-W29GL128CH9B TR can be used for catalog matching and distributor lookup.
Manufacturer: Winbond Electronics
Win Source Part Number: 126006-W29GL128CH9B TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Size: 128Mb (16M x 8, 8M x 16)
Access Time: 90ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 64-LFBGA (11x13)
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
FLASH - NOR Memory IC 128Mb (16M x 8, 8M x 16) Parallel 90ns 64-LFBGA (11x13)
IC FLSH 128MBIT PARALLEL 64LFBGA
FLASH - NOR Memory IC 128Mbit Parallel 90 ns 64-LFBGA (11x13)
IC FLSH 128MBIT PARALLEL 64LFBGA
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-W29GL128CH9B TR | 126006-W29GL128CH9B TR | W29GL128CH9BTR-ND | W29GL128CH9B TR | W29GL128CH9B TR | W29GL128CH9B TR |
| Product Name | Memory IC and Storage Component | Memory - Flash - W29GL128CH9B TR | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory |
| Memory Category | Flash; Non-Volatile | Flash; FLASH | Flash | Flash; Flash | Flash; FLASH | Flash; Non-Volatile |
| Access Time | 90 ns | 90 ns | 90 ns | 90 ns | 90 ns | |
| Cycle Time | 90 ns | |||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |