IC FLASH 32MBIT PARALLEL 48TSOP Product overview: W29GL032CB7S from Winbond Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-W29GL032CB7S can be used for catalog matching and distributor lookup.
FLASH - NOR Memory IC 32Mb (4M x 8, 2M x 16) Parallel 70ns 48-TSOP
Manufacturer: Winbond Electronics
Win Source Part Number: 057447-W29GL032CB7S
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Size: 32Mb (4M x 8, 2M x 16)
Access Time: 70ns
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 48-TSOP
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
FLASH - NOR Memory IC 32Mbit Parallel 70 ns 48-TSOP
IC FLASH 32MBIT PARALLEL 48TSOP
IC FLASH 32MBIT PARALLEL 48TSOP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-W29GL032CB7S | W29GL032CB7S-ND | 057447-W29GL032CB7S | W29GL032CB7S | W29GL032CB7S | W29GL032CB7S |
| Product Name | Memory IC and Storage Component | Memory | Memory - Flash - W29GL032CB7S | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | Flash; Non-Volatile | Flash | Flash; FLASH | Flash; FLASH | Flash; Non-Volatile | Flash; Flash |
| Access Time | 70 ns | 70 ns | 70 ns | 70 ns | ||
| Cycle Time | 70 ns | 70 ns | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |