Winbond Electronics Corporation America Memory W25X40AVDAIZ

Description
FLASH Memory IC 4Mb (512K x 8) SPI 100MHz 8-PDIP
Request a Quote Datasheet
Description
FLASH Memory IC 4Mb (512K x 8) SPI 100MHz 8-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - W25X40AVDAIZ-ND - DigiKey
Thief River Falls, MN, United States
FLASH Memory IC 4Mb (512K x 8) SPI 100MHz 8-PDIP

FLASH Memory IC 4Mb (512K x 8) SPI 100MHz 8-PDIP

Buy Now Datasheet
Memory - Flash - W25X40AVDAIZ - 057436-W25X40AVDAIZ - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - W25X40AVDAIZ
057436-W25X40AVDAIZ
Memory - Flash - W25X40AVDAIZ 057436-W25X40AVDAIZ
Manufacturer: Winbond Electronics Win Source Part Number: 057436-W25X40AVDAIZ Packaging: Tube/Rail Mounting: Through Hole Technology: FLASH Memory Size: 4Mb (512K x 8) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-PDIP Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Max Frequency: 100MHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance

Manufacturer: Winbond Electronics
Win Source Part Number: 057436-W25X40AVDAIZ
Packaging: Tube/Rail
Mounting: Through Hole
Technology: FLASH
Memory Size: 4Mb (512K x 8)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-PDIP
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
Max Frequency: 100MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
100MHZ Memory IC and Storage Component
774-W25X40AVDAIZ
100MHZ Memory IC and Storage Component 774-W25X40AVDAIZ
IC FLASH 4MBIT SPI 100MHZ 8DIP Product overview: W25X40AVDAIZ from Winbond Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 100MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-W25X40AVDAIZ can be used for catalog matching and distributor lookup.

IC FLASH 4MBIT SPI 100MHZ 8DIP Product overview: W25X40AVDAIZ from Winbond Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 100MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-W25X40AVDAIZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - W25X40AVDAIZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH Memory IC 4Mbit SPI 100 MHz 8-PDIP

FLASH Memory IC 4Mbit SPI 100 MHz 8-PDIP

Buy Now Datasheet
IC FLASH 4MBIT SPI 100MHZ 8DIP

IC FLASH 4MBIT SPI 100MHZ 8DIP

Supplier's Site Datasheet
IC FLASH 4M SPI 100MHZ 8DIP - 888-W25X40AVDAIZ - Utmel Electronic Limited
Hong Kong, China
IC FLASH 4M SPI 100MHZ 8DIP
888-W25X40AVDAIZ
IC FLASH 4M SPI 100MHZ 8DIP 888-W25X40AVDAIZ
IC FLASH 4M SPI 100MHZ 8DIP

IC FLASH 4M SPI 100MHZ 8DIP

Supplier's Site
Integrated Circuits (ICs) - Memory - W25X40AVDAIZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
W25X40AVDAIZ
Integrated Circuits (ICs) - Memory W25X40AVDAIZ
IC FLASH 4MBIT SPI 100MHZ 8DIP

IC FLASH 4MBIT SPI 100MHZ 8DIP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number W25X40AVDAIZ-ND 057436-W25X40AVDAIZ 774-W25X40AVDAIZ W25X40AVDAIZ W25X40AVDAIZ 888-W25X40AVDAIZ W25X40AVDAIZ
Product Name Memory Memory - Flash - W25X40AVDAIZ 100MHZ Memory IC and Storage Component Memory Memory IC FLASH 4M SPI 100MHZ 8DIP Integrated Circuits (ICs) - Memory
Memory Category Flash Flash; FLASH Flash; Non-Volatile Flash; FLASH Flash; Flash Flash; Non-Volatile Flash; Non-Volatile
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 4000 kbits 4000 kbits 4000 kbits 32000 kbits 4000 kbits
Package Type DIP; "8-DIP (0.300"", 7.62mm)" DIP; 8-PDIP Tube DIP; 8-DIP (0.300\", 7.62mm) DIP; 8-DIP (0.300, 7.62mm)
Supply Voltage 2.7V ~ 3.6V 2.7 V ~ 3.6 V 3.6V; 2.7V ~ 3.6V 3.6V; 2.7V ~ 3.6V -3.3V; 3V; 3V 3.6V; 2.7V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Memory Category Flash; FLASH
Cycle Time 96 ns
Density 32000 kbits
View Details
 - 4164-15JDS/BEA - Rochester Electronics
Rochester Electronics
Specs
Memory Category DRAM Chip
Package Type DIP; CDIP16
View Details
3 suppliers
Memory - AS8FLC2M32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 70 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory IC and Storage Component - 736-DP8409AD - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category DRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type Bulk
View Details
2 suppliers