IC FLASH 1MBIT SPI 104MHZ 8WSON Product overview: W25X10CLZPIG from Winbond Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 104MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 104MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-W25X10CLZPIG can be used for catalog matching and distributor lookup.
FLASH Memory IC 1Mb (128K x 8) SPI 104MHz 8-WSON (6x5)
Manufacturer: Winbond Electronics
Win Source Part Number: 1280040-W25X10CLZPIG
Packaging: Tube
Mounting Style: SMD
Technology: FLASH
Memory Type: Non-Volatile
Memory Size: 1Mb (128K x 8)
Categories: Integrated Circuits
Supplier Device Package: 8-WSON (6x5)
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Memory Format: FLASH
Manufacturer Homepage: www.winbond.com
Clock Frequency: 104MHz
Write Cycle Time - Word, Page: 800μs
Memory Interface: SPI
Manufacturer Package: 8-WDFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 100
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2.3V ~ 3.6V
IC FLASH 1MBIT SPI 104MHZ 8WSON
IC FLASH 1MBIT SPI 104MHZ 8WSON
FLASH Memory IC 1Mbit SPI 104 MHz 8-WSON (6x5)
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-W25X10CLZPIG | W25X10CLZPIG-ND | 1280040-W25X10CLZPIG | W25X10CLZPIG | W25X10CLZPIG | W25X10CLZPIG |
| Product Name | 104MHZ Memory IC and Storage Component | Memory | Memory - Flash - W25X10CLZPIG | Integrated Circuits (ICs) - Memory | Memory | Memory |
| Memory Category | Flash | Flash | Flash; Non-Volatile | Flash; Non-Volatile | Flash; Flash | Flash; FLASH |
| Access Time | 8 ns | |||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Density | 1000 kbits | 1000 kbits | 1000 kbits | 1000 kbits | 1000 kbits | |
| Number of Words | 128 to 64 k |