Winbond Electronics Corporation America Dual Quad 2.5V 3.3V Memory IC and Storage Component W25X10CLUXIG

Description
NOR Flash Serial (SPI, Dual SPI, Quad SPI) 2.5V/3.3V 1M-bit 128K x 8 8ns 8-Pin USON / 2.5 / 3 / 3.3 V 512K / 1M / 2M-BIT SERIAL FLASH MEMORY WITH 4KB SECTORS AND DUAL I/O SPI Product overview: W25X10CLUXIG from Winbond Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Quad, 2.5V, 3.3V, 3.3 V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Dual, Quad, 2.5V, 3.3V, Memory IC and Storage Component. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-W25X10CLUXIG can be used for catalog matching and distributor lookup.
Request a Quote
Description
NOR Flash Serial (SPI, Dual SPI, Quad SPI) 2.5V/3.3V 1M-bit 128K x 8 8ns 8-Pin USON / 2.5 / 3 / 3.3 V 512K / 1M / 2M-BIT SERIAL FLASH MEMORY WITH 4KB SECTORS AND DUAL I/O SPI Product overview: W25X10CLUXIG from Winbond Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Quad, 2.5V, 3.3V, 3.3 V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Dual, Quad, 2.5V, 3.3V, Memory IC and Storage Component. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-W25X10CLUXIG can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Dual Quad 2.5V 3.3V Memory IC and Storage Component - 2020-W25X10CLUXIG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual Quad 2.5V 3.3V Memory IC and Storage Component
2020-W25X10CLUXIG
Dual Quad 2.5V 3.3V Memory IC and Storage Component 2020-W25X10CLUXIG
NOR Flash Serial (SPI, Dual SPI, Quad SPI) 2.5V/3.3V 1M-bit 128K x 8 8ns 8-Pin USON / 2.5 / 3 / 3.3 V 512K / 1M / 2M-BIT SERIAL FLASH MEMORY WITH 4KB SECTORS AND DUAL I/O SPI Product overview: W25X10CLUXIG from Winbond Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Quad, 2.5V, 3.3V, 3.3 V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Dual, Quad, 2.5V, 3.3V, Memory IC and Storage Component. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-W25X10CLUXIG can be used for catalog matching and distributor lookup.

NOR Flash Serial (SPI, Dual SPI, Quad SPI) 2.5V/3.3V 1M-bit 128K x 8 8ns 8-Pin USON / 2.5 / 3 / 3.3 V 512K / 1M / 2M-BIT SERIAL FLASH MEMORY WITH 4KB SECTORS AND DUAL I/O SPI Product overview: W25X10CLUXIG from Winbond Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Quad, 2.5V, 3.3V, 3.3 V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Dual, Quad, 2.5V, 3.3V, Memory IC and Storage Component. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-W25X10CLUXIG can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - W25X10CLUXIG - 1280039-W25X10CLUXIG - Win Source Electronics
Laguna Hills, CA, United States
Memory - W25X10CLUXIG
1280039-W25X10CLUXIG
Memory - W25X10CLUXIG 1280039-W25X10CLUXIG
Manufacturer: Winbond Electronics Win Source Part Number: 1280039-W25X10CLUXIG Family Name: W25X10CL Manufacturer Homepage: www.winbond.com Alternative Parts (Cross-Reference): IS25LQ010B-JULA2; IS25LQ010B-JULE1 ; W25X10CLSNIG; W25X10CLWI; Introduction Date: December 27, 2011 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2025 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: Winbond Electronics
Win Source Part Number: 1280039-W25X10CLUXIG
Family Name: W25X10CL
Manufacturer Homepage: www.winbond.com
Alternative Parts (Cross-Reference): IS25LQ010B-JULA2; IS25LQ010B-JULE1 ; W25X10CLSNIG; W25X10CLWI;
Introduction Date: December 27, 2011
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2025
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Memory Chips Memory Chips
Product Number 2020-W25X10CLUXIG 1280039-W25X10CLUXIG
Product Name Dual Quad 2.5V 3.3V Memory IC and Storage Component Memory - W25X10CLUXIG
Memory Category Flash Flash
Unlock Full Specs
to access all available technical data

Similar Products

Memory - S25FL064P0XMFV000M - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Memory Category Flash; FLASH
Operating Temperature -40 to 105 C (-40 to 221 F)
Density 64000 kbits
View Details
2 suppliers
Memory - AS8SLC512K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 10 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 24C04AE/P - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 3500 ns
Density 4 kbits
View Details
SDRAM - 1882676P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Density 4096000 kbits
View Details