Manufacturer: Winbond Electronics
Win Source Part Number: 938951-W25Q80BWSSIG
Series: SpiFlash®
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: FLASH - NOR Memory IC 8Mb (1M x 8) SPI - Quad I/O 80 MHz 8-SOIC
Package: Tray
Package: 8-SOIC (0.209", 5.30mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: W25Q80
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Quantity per package: 90
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
FLASH - NOR Memory IC 8Mb (1M x 8) SPI - Quad I/O 80MHz 8-SOIC
IC FLASH 8MBIT SPI/QUAD 8SOIC Product overview: W25Q80BWSSIG from Winbond Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Quad, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-W25Q80BWSSIG can be used for catalog matching and distributor lookup.
IC FLASH 8MBIT SPI 80MHZ 8SOIC
FLASH - NOR Memory IC 8Mbit SPI - Quad I/O 80 MHz 8-SOIC
IC FLASH 8MBIT SPI 80MHZ 8SOIC
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 938951-W25Q80BWSSIG | W25Q80BWSSIG-ND | 774-W25Q80BWSSIG | W25Q80BWSSIG | W25Q80BWSSIG | W25Q80BWSSIG |
| Product Name | Memory - Flash - W25Q80BWSSIG | Memory | Quad Memory IC and Storage Component | Memory | Memory | Integrated Circuits (ICs) - Memory |
| Memory Category | Flash | Flash | Flash; Non-Volatile | Flash; Flash | Flash; FLASH | Flash; Non-Volatile |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | SOIC; 8-SOIC | SOIC; "8-SOIC (0.209"", 5.30mm Width)" | SOIC; Tray | SOIC; 8-SOIC (0.209\", 5.30mm Width) | SOIC | |
| Density | 8000 kbits | 8000 kbits | 8000 kbits | 8000 kbits |