The W25Q64FWSSIG is a 64M-bit serial flash memory device from Lingto Electronic Limited, designed for applications requiring high-speed data storage. It operates at a voltage of 1.8V and supports various communication protocols, including Dual SPI, Quad SPI, and QPI, allowing for flexible integration into different systems. The device is packaged in an 8-pin SOIC format, making it suitable for compact designs. This memory chip features a maximum clock frequency of 104 MHz, enabling fast read and write operations. It includes multiple write protection features and supports a range of commands for data manipulation, such as sector and chip erase, as well as programming capabilities. The W25Q64FWSSIG is ideal for applications in consumer electronics, automotive, and industrial sectors where reliable and efficient memory solutions are required.
IC FLASH 64MBIT SPI/QUAD 8SOIC Product overview: W25Q64FWSSIG from Winbond Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Quad, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-W25Q64FWSSIG can be used for catalog matching and distributor lookup.
Manufacturer: Winbond Electronics
Win Source Part Number: 036487-W25Q64FWSSIG
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Size: 64Mb (8M x 8)
Family Name: W25Q64FW
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Supply Voltage - Operating: 1.65 V to 1.95 V
Memory Format: FLASH
Max Frequency: 104MHz
Alternative Parts (Cross-Reference): W25Q64FWZEIG; W25Q64FWXGIG; W25Q64FWSTIG; W25Q64FWSTIM;
Introduction Date: May 06, 2013
ECCN: 3A991.b.1.a
Country of Origin: Taiwan
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
FLASH - NOR Memory IC 64Mb (8M x 8) SPI - Quad I/O, QPI 104MHz 8-SOIC
IC FLASH 64MBIT SPI/QUAD 8SOIC
IC FLASH 64MBIT SPI/QUAD 8SOIC
FLASH - NOR Memory IC 64Mbit SPI - Quad I/O, QPI 104 MHz 8-SOIC
IC FLASH 64MBIT SPI 104MHZ 8SOIC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-W25Q64FWSSIG | 036487-W25Q64FWSSIG | W25Q64FWSSIG-ND | W25Q64FWSSIG | W25Q64FWSSIG | W25Q64FWSSIG | W25Q64FWSSIG |
| Product Name | Quad Memory IC and Storage Component | Memory - Flash - W25Q64FWSSIG | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory | Memory |
| Memory Category | Flash | Flash; FLASH | Flash | Flash; Non-Volatile | Flash; FLASH - NOR | Flash; FLASH | Flash; Flash |
| Access Time | 6 ns | ||||||
| Endurance | 100000 Write/Erase Cycles | ||||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 64000 kbits | 64000 kbits | 64000 kbits | 64000 kbits | 64000 kbits | 64000 kbits |