Winbond Electronics Corporation America Dual Quad 3V Memory IC and Storage Component W25Q64FVTCIP

Description
3V 64M-BIT SERIAL FLASH MEMORY WITH DUAL/QUAD SPI & QPI Product overview: W25Q64FVTCIP from Winbond Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Quad, 3V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Dual, Quad, 3V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-W25Q64FVTCIP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
3V 64M-BIT SERIAL FLASH MEMORY WITH DUAL/QUAD SPI & QPI Product overview: W25Q64FVTCIP from Winbond Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Quad, 3V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Dual, Quad, 3V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-W25Q64FVTCIP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual Quad 3V Memory IC and Storage Component - 774-W25Q64FVTCIP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual Quad 3V Memory IC and Storage Component
774-W25Q64FVTCIP
Dual Quad 3V Memory IC and Storage Component 774-W25Q64FVTCIP
3V 64M-BIT SERIAL FLASH MEMORY WITH DUAL/QUAD SPI & QPI Product overview: W25Q64FVTCIP from Winbond Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Quad, 3V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Dual, Quad, 3V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-W25Q64FVTCIP can be used for catalog matching and distributor lookup.

3V 64M-BIT SERIAL FLASH MEMORY WITH DUAL/QUAD SPI & QPI Product overview: W25Q64FVTCIP from Winbond Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Quad, 3V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Dual, Quad, 3V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-W25Q64FVTCIP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - Flash - W25Q64FVTCIP - 1280033-W25Q64FVTCIP - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - W25Q64FVTCIP
1280033-W25Q64FVTCIP
Memory - Flash - W25Q64FVTCIP 1280033-W25Q64FVTCIP
Manufacturer: Winbond Electronics Win Source Part Number: 1280033-W25Q64FVTCIP Series: SpiFlash Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 24-TBGA Mounting: SMD Technology: FLASH - NOR Operating Supply Voltage: 2.7 V ~ 3.6 V Memory Type: Non-Volatile Memory Size: 64Mb (8M x 8) Part Status: Obsolete(EOL) Family Name: W25Q64FV Categories: Integrated Circuits (ICs) Memory Format: FLASH Manufacturer Homepage: www.winbond.com Clock Frequency: 104MHz Write Cycle Time - Word, Page: 3ms Memory Interface: SPI Manufacturer Package: 24-TFBGA (6x8) Alternative Parts (Cross-Reference): W25Q64JVTCIQ TR; W25Q64JVTCIQ; Introduction Date: March 29, 2011 ECCN: 3A991.b.1.a Country of Origin: Taiwan Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: Winbond Electronics
Win Source Part Number: 1280033-W25Q64FVTCIP
Series: SpiFlash
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 24-TBGA
Mounting: SMD
Technology: FLASH - NOR
Operating Supply Voltage: 2.7 V ~ 3.6 V
Memory Type: Non-Volatile
Memory Size: 64Mb (8M x 8)
Part Status: Obsolete(EOL)
Family Name: W25Q64FV
Categories: Integrated Circuits (ICs)
Memory Format: FLASH
Manufacturer Homepage: www.winbond.com
Clock Frequency: 104MHz
Write Cycle Time - Word, Page: 3ms
Memory Interface: SPI
Manufacturer Package: 24-TFBGA (6x8)
Alternative Parts (Cross-Reference): W25Q64JVTCIQ TR; W25Q64JVTCIQ;
Introduction Date: March 29, 2011
ECCN: 3A991.b.1.a
Country of Origin: Taiwan
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
IC FLASH 64MBIT SPI/QUAD 24TFBGA

IC FLASH 64MBIT SPI/QUAD 24TFBGA

Supplier's Site Datasheet
Memory - W25Q64FVTCIP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 64Mbit SPI - Quad I/O, QPI 104 MHz 24-TFBGA (8x6)

FLASH - NOR Memory IC 64Mbit SPI - Quad I/O, QPI 104 MHz 24-TFBGA (8x6)

Buy Now Datasheet
IC FLASH 64M SPI 104MHZ 24TFBGA - 888-W25Q64FVTCIP - Utmel Electronic Limited
Hong Kong, China
IC FLASH 64M SPI 104MHZ 24TFBGA
888-W25Q64FVTCIP
IC FLASH 64M SPI 104MHZ 24TFBGA 888-W25Q64FVTCIP
IC FLASH 64M SPI 104MHZ 24TFBGA

IC FLASH 64M SPI 104MHZ 24TFBGA

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Utmel Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-W25Q64FVTCIP 1280033-W25Q64FVTCIP W25Q64FVTCIP W25Q64FVTCIP 888-W25Q64FVTCIP
Product Name Dual Quad 3V Memory IC and Storage Component Memory - Flash - W25Q64FVTCIP Memory Memory IC FLASH 64M SPI 104MHZ 24TFBGA
Memory Category Flash; Non-Volatile Flash; Non-Volatile Flash; Flash Flash; FLASH Flash; Non-Volatile
Cycle Time 3.00E6 ns 3.00E6 ns 50000 to 3.00E6 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type Tube BGA; 24-TBGA 24-TBGA
Supply Voltage 2.7 V ~ 3.6 V 3.6V; 2.7V ~ 3.6V 3V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYX4DD3K512M72PBG2 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 4096000 kbits
View Details
Memory IC and Storage Component - 736-DP8429D-80 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category DRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type Bulk
View Details
3 suppliers
 - 27S29PC - Rochester Electronics
Rochester Electronics
Specs
Memory Category PROM
Package Type DIP; PDIP
View Details