FLASH - NOR Memory IC 64Mb (8M x 8) SPI - Quad I/O, QPI 104MHz 8-SOIC
IC FLASH 64MBIT SPI/QUAD 8SOIC Product overview: W25Q64FVSSIP from Winbond Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Quad, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-W25Q64FVSSIP can be used for catalog matching and distributor lookup.
Win Source Part Number: 1356807-W25Q64FVSSIP
Category: Integrated Circuits (ICs) - Memory - Memory
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 53 pct.
MSL Level: 3 (168 Hours)
Mfr: Winbond Electronics
Series: SpiFlash®
Package: Tube
Product Status: Obsolete
Package / Case: 8-SOIC (0.209", 5.30mm Width)
Supplier Device Package: 8-SOIC
Base Product Number: W25Q64
Technology: FLASH - NOR
Mounting Type: Surface Mount
HTSUS: 0000.00.0000
REACH Status: REACH Unaffected
ECCN: OBSOLETE
Voltage - Supply: 2.7V ~ 3.6V
Memory Type: Non-Volatile
Memory Format: FLASH
Memory Size: 64Mbit
Memory Organization: 8M x 8
Memory Interface: SPI - Quad I/O, QPI
Clock Frequency: 104 MHz
Write Cycle Time - Word, Page: 50µs, 3ms
FLASH - NOR Memory IC 64Mbit SPI - Quad I/O, QPI 104 MHz 8-SOIC
IC FLASH 64MBIT SPI/QUAD 8SOIC
IC FLASH 64MBIT SPI/QUAD 8SOIC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | W25Q64FVSSIP-ND | 774-W25Q64FVSSIP | 1356807-W25Q64FVSSIP | W25Q64FVSSIP | W25Q64FVSSIP | W25Q64FVSSIP |
| Product Name | Memory | Quad Memory IC and Storage Component | Integrated Circuits (ICs) - Memory - Memory | Memory | Integrated Circuits (ICs) - Memory | Memory |
| Memory Category | Flash | Flash; Non-Volatile | Flash; Non-Volatile | Flash; FLASH | Flash; Non-Volatile | Flash; Flash |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Density | 64000 kbits | 64000 kbits | 64000 kbits | 64000 kbits | ||
| Package Type | SOIC; "8-SOIC (0.209"", 5.30mm Width)" | SOIC; Tube | SOIC | SOIC; 8-SOIC (0.209\", 5.30mm Width) | SOIC |