Winbond Electronics Corporation America Memory W25Q64CVZEJG

Description
FLASH - NOR Memory IC 64Mb (8M x 8) SPI - Quad I/O 80MHz 8-WSON (8x6)
Request a Quote Datasheet
Description
FLASH - NOR Memory IC 64Mb (8M x 8) SPI - Quad I/O 80MHz 8-WSON (8x6)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - W25Q64CVZEJG-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NOR Memory IC 64Mb (8M x 8) SPI - Quad I/O 80MHz 8-WSON (8x6)

FLASH - NOR Memory IC 64Mb (8M x 8) SPI - Quad I/O 80MHz 8-WSON (8x6)

Buy Now Datasheet
Memory - W25Q64CVZEJG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 64Mbit SPI - Quad I/O 80 MHz 8-WSON (8x6)

FLASH - NOR Memory IC 64Mbit SPI - Quad I/O 80 MHz 8-WSON (8x6)

Buy Now Datasheet
IC FLASH 64MBIT SPI/QUAD 8WSON

IC FLASH 64MBIT SPI/QUAD 8WSON

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - W25Q64CVZEJG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
W25Q64CVZEJG
Integrated Circuits (ICs) - Memory W25Q64CVZEJG
IC FLASH 64MBIT SPI/QUAD 8WSON

IC FLASH 64MBIT SPI/QUAD 8WSON

Supplier's Site

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number W25Q64CVZEJG-ND W25Q64CVZEJG W25Q64CVZEJG W25Q64CVZEJG
Product Name Memory Memory Memory Integrated Circuits (ICs) - Memory
Memory Category Flash Flash; FLASH Flash; Flash Flash; Non-Volatile
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Density 64000 kbits 64000 kbits 64000 kbits 64000 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Quad Memory IC and Storage Component - 774-S25FL032P0XNFI003M - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category Flash; Non-Volatile
Cycle Time 5000 to 3.00E6 ns
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers
Logic - FIFOs Memory - 67C401-15N - Lingto Electronic Limited
Specs
Data Rate 15 MHz
Operating Current 45 mA
View Details
Memory - AS8ERLC128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 250 to 300 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
 - LP3913SQ-AA/NOPB - Rochester Electronics
Texas Instruments
Specs
Memory Category Flash
Package Type WQFN48
View Details