FLASH - NOR Memory IC 4Mb (512k x 8) SPI - Quad I/O, QPI 104MHz 6ns 8-WLCSP (1.34x1.63)
SPIFLASH, 1.8V 4M-BIT, 4KB UNIFO
FLASH - NOR Memory IC 4Mbit SPI - Quad I/O, QPI 104 MHz 6 ns 8-WLCSP (1.34x1.63)
SPIFLASH, 1.8V 4M-BIT, 4KB UNIFO
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 256-W25Q40EWBYIGTR-ND | W25Q40EWBYIG TR | W25Q40EWBYIG TR | W25Q40EWBYIG TR |
| Product Name | Memory | Integrated Circuits (ICs) - Memory | Memory | Memory |
| Memory Category | Flash | Flash; Non-Volatile | Flash; FLASH | Flash; Flash |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Density | 4000 kbits | 4000 kbits | 4000 kbits | 4000 kbits |
| Package Type | 8-XFBGA, WLCSP | BGA | BGA; 8-XFBGA, WLCSP |