Manufacturer: Winbond Electronics
Win Source Part Number: 846058-W25Q32JVSNIM
Series: SpiFlash®
Features: Memory IC 133 MHz 6 ns
Package: Tube
Categories: Integrated Circuits (ICs)
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Quantity per package: 100
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 21 Weeks
IC FLASH 32MBIT SPI/QUAD 8SOIC Product overview: W25Q32JVSNIM from Winbond Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Quad, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-W25Q32JVSNIM can be used for catalog matching and distributor lookup.
FLASH - NOR Memory IC 32Mb (4M x 8) SPI - Quad I/O, QPI, DTR 133MHz 6ns 8-SOIC
SPIFLASH, 32M-BIT, 4KB UNIFORM S
FLASH - NOR Memory IC 32Mbit SPI - Quad I/O, QPI, DTR 133 MHz 6 ns 8-SOIC
SPIFLASH, 32M-BIT, 4KB UNIFORM S
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 846058-W25Q32JVSNIM | 774-W25Q32JVSNIM | 256-W25Q32JVSNIM-ND | W25Q32JVSNIM | W25Q32JVSNIM | W25Q32JVSNIM |
| Product Name | Memory - Flash - W25Q32JVSNIM | Quad Memory IC and Storage Component | Memory | Integrated Circuits (ICs) - Memory | Memory | Memory |
| Memory Category | Flash | Flash | Flash | Flash; Non-Volatile | Flash; FLASH | Flash; Flash |
| Access Time | 6 ns | 6 ns | 6 ns | 6 ns | ||
| Endurance | 100000 Write/Erase Cycles | |||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 32000 kbits | 32000 kbits | 32000 kbits | 32000 kbits | 32000 kbits |