Winbond Electronics Corporation America Memory - W25Q32BVSSAG W25Q32BVSSAG

Description
Manufacturer: Winbond Electronics Win Source Part Number: 1280023-W25Q32BVSSAG Manufacturer Homepage: www.winbond.com Alternative Parts (Cross-Reference): MX25L3206EM2I-12G; W25Q32BVSSAP; IS25CQ032-JBLA3; Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Winbond Electronics Win Source Part Number: 1280023-W25Q32BVSSAG Manufacturer Homepage: www.winbond.com Alternative Parts (Cross-Reference): MX25L3206EM2I-12G; W25Q32BVSSAP; IS25CQ032-JBLA3; Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - W25Q32BVSSAG - 1280023-W25Q32BVSSAG - Win Source Electronics
Laguna Hills, CA, United States
Memory - W25Q32BVSSAG
1280023-W25Q32BVSSAG
Memory - W25Q32BVSSAG 1280023-W25Q32BVSSAG
Manufacturer: Winbond Electronics Win Source Part Number: 1280023-W25Q32BVSSAG Manufacturer Homepage: www.winbond.com Alternative Parts (Cross-Reference): MX25L3206EM2I-12G; W25Q32BVSSAP; IS25CQ032-JBLA3; Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: Winbond Electronics
Win Source Part Number: 1280023-W25Q32BVSSAG
Manufacturer Homepage: www.winbond.com
Alternative Parts (Cross-Reference): MX25L3206EM2I-12G; W25Q32BVSSAP; IS25CQ032-JBLA3;
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now
Quad Memory IC and Storage Component - 774-W25Q32BVSSAG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Quad Memory IC and Storage Component
774-W25Q32BVSSAG
Quad Memory IC and Storage Component 774-W25Q32BVSSAG
IC FLASH 32MBIT SPI/QUAD 8SOIC Product overview: W25Q32BVSSAG from Winbond Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Quad, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-W25Q32BVSSAG can be used for catalog matching and distributor lookup.

IC FLASH 32MBIT SPI/QUAD 8SOIC Product overview: W25Q32BVSSAG from Winbond Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Quad, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-W25Q32BVSSAG can be used for catalog matching and distributor lookup.

Supplier's Site
IC FLASH

IC FLASH

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - W25Q32BVSSAG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
W25Q32BVSSAG
Integrated Circuits (ICs) - Memory - Memory W25Q32BVSSAG
IC FLASH 32MBIT SPI/QUAD 8SOIC

IC FLASH 32MBIT SPI/QUAD 8SOIC

Supplier's Site
IC FLASH 32MBIT SPI/QUAD 8SOIC

IC FLASH 32MBIT SPI/QUAD 8SOIC

Supplier's Site
Memory - W25Q32BVSSAG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 32Mbit SPI - Quad I/O 104 MHz 5 ns 8-SOIC

FLASH - NOR Memory IC 32Mbit SPI - Quad I/O 104 MHz 5 ns 8-SOIC

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1280023-W25Q32BVSSAG 774-W25Q32BVSSAG W25Q32BVSSAG W25Q32BVSSAG W25Q32BVSSAG W25Q32BVSSAG
Product Name Memory - W25Q32BVSSAG Quad Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category Flash Flash; Non-Volatile Flash; Flash Flash; Non-Volatile Flash; FLASH - NOR Flash; FLASH
Access Time 5 ns 5 ns 5 ns 5 ns
Cycle Time 50000 to 3.00E6 ns ? to 3.00E6 ns
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882560 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details
Logic - Logic - FIFOs Memory - SN74ACT7801-15FN - 794886-SN74ACT7801-15FN - Win Source Electronics
Specs
Memory Category FIFO
Data Rate 40 MHz
Access Time 15 ns
View Details
3 suppliers
Memory - MYXxxSMSxxxxPxxxxx-xx/x - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Access Time 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 5962-8769002SA - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category PROM; PROM
Access Time 40 ns
Density 4 kbits
View Details