IC FLASH 256MBIT SPI/QUAD 8WSON Product overview: W25Q256JWEIQ from Winbond Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Quad, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-W25Q256JWEIQ can be used for catalog matching and distributor lookup.
Manufacturer: Winbond Electronics
Win Source Part Number: 938938-W25Q256JWEIQ
Series: SpiFlash®
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: FLASH - NOR Memory IC 256Mb (32M x 8) SPI - Quad I/O 133 MHz 6 ns 8-WSON (8x6)
Package: 8-WDFN Exposed Pad
Package: Tray
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 8-WSON (8x6)
Popularity: High
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance
Quantity per package: 480
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 21 Weeks
FLASH - NOR Memory IC 256Mb (32M x 8) SPI - Quad I/O 133MHz 6ns 8-WSON (8x6)
FLASH - NOR Memory IC 256Mbit SPI - Quad I/O 133 MHz 6 ns 8-WSON (8x6)
SPIFLASH, 1.8V, 256M-BIT, 4KB UN
IC FLASH 256MBIT SPI/QUAD 8WSON
IC FLASH 256MBIT SPI/QUAD 8WSON
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-W25Q256JWEIQ | 938938-W25Q256JWEIQ | 256-W25Q256JWEIQ-TRAY-ND | W25Q256JWEIQ | W25Q256JWEIQ | W25Q256JWEIQ | W25Q256JWEIQ |
| Product Name | Quad Memory IC and Storage Component | Memory - Flash - W25Q256JWEIQ | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | Flash | Flash | Flash | Flash; FLASH | Flash; Flash | Flash; Non-Volatile | Flash; FLASH - NOR |
| Access Time | 6 ns | 6 ns | 6 ns | 6 ns | |||
| Endurance | 100000 Write/Erase Cycles | ||||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 256000 kbits | 256000 kbits | 256000 kbits | 256000 kbits | 256000 kbits | 256000 kbits |