FLASH - NOR Memory IC 256Mb (32M x 8) SPI - Quad I/O, QPI, DTR 133MHz 6ns 24-TFBGA (8x6)
FLASH - NOR Memory IC 256Mbit SPI - Quad I/O, QPI, DTR 133 MHz 6 ns 24-TFBGA (6x8)
SPIFLASH, 1.8V, 256M-BIT, 4KB UN
SPIFLASH, 1.8V, 256M-BIT, 4KB UN
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 256-W25Q256JWBIMTR-ND | W25Q256JWBIM TR | W25Q256JWBIM TR | W25Q256JWBIM TR |
| Product Name | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory |
| Memory Category | Flash | Flash; FLASH | Flash; Flash | Flash; Non-Volatile |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Density | 256000 kbits | 256000 kbits | 256000 kbits | 256000 kbits |
| Package Type | 24-TBGA | BGA; 24-TBGA | BGA |