Manufacturer: Winbond Electronics
Win Source Part Number: 843825-W25Q16FWSSIQ
Categories: Uncategorized
Popularity: Low
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
FLASH - NOR Memory IC 16Mb (2M x 8) SPI - Quad I/O, QPI 104MHz 8-SOIC
IC FLASH 16MBIT SPI/QUAD 8SOIC
IC FLASH 16M SPI 104MHZ 8SOIC
IC FLASH 16MBIT SPI/QUAD 8SOIC
FLASH - NOR Memory IC 16Mbit SPI - Quad I/O, QPI 104 MHz 8-SOIC
Win Source Electronics | DigiKey | Lingto Electronic Limited | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
---|---|---|---|---|---|---|
Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
Product Number | 843825-W25Q16FWSSIQ | W25Q16FWSSIQ-ND | W25Q16FWSSIQ | 888-W25Q16FWSSIQ | W25Q16FWSSIQ | W25Q16FWSSIQ |
Product Name | Memory - W25Q16FWSSIQ | Memory | Memory | IC FLASH 16M SPI 104MHZ 8SOIC | Integrated Circuits (ICs) - Memory - Memory | Memory |
Memory Category | Flash | Flash; Flash | Flash; Non-Volatile | Flash; Non-Volatile | Flash; FLASH | |
Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
Density | 16000 kbits | 16000 kbits | 16777 kbits | 16000 kbits | 16000 kbits | |
Package Type | SOIC; 8-SOIC (0.209", 5.30mm Width) | SOIC; 8-SOIC (0.209, 5.30mm Width) | SOIC; 8-SOIC (0.209\", 5.30mm Width) |