IC FLASH 128MBIT SPI/QUAD 8WSON Product overview: W25Q128JWPIQ from Winbond Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Quad, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-W25Q128JWPIQ can be used for catalog matching and distributor lookup.
FLASH - NOR Memory IC 128Mb (16M x 8) SPI - Quad I/O 133MHz 8-WSON (6x5)
Manufacturer: Winbond Electronics
Win Source Part Number: 845312-W25Q128JWPIQ
Series: SpiFlash®
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: FLASH - NOR Memory IC 128Mb (16M x 8) SPI - Quad I/O 133 MHz 8-WSON (6x5)
Package: 8-WDFN Exposed Pad
Package: Tube
Mounting: Surface Mount
Family Name: W25Q128
Categories: Integrated Circuits (ICs)
Case / Package: 8-WSON (6x5)
ECCN: 3A991B1A
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Quantity per package: 100
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
FLASH - NOR Memory IC 128Mbit SPI - Quad I/O 133 MHz 8-WSON (6x5)
128Mbit WSON-8-EP(5x6) NOR FLASH ROHS
IC FLASH 128MBIT SPI/QUAD 8WSON
IC FLASH 128MBIT SPI/QUAD 8WSON
IC FLASH 128MBIT SPI/QUAD 8WSON
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-W25Q128JWPIQ | 256-W25Q128JWPIQ-TUBE-ND | 845312-W25Q128JWPIQ | W25Q128JWPIQ | W25Q128JWPIQ | W25Q128JWPIQ | W25Q128JWPIQ | W25Q128JWPIQ |
| Product Name | Quad Memory IC and Storage Component | Memory | Memory - Flash - W25Q128JWPIQ | Memory | Memory >> NOR FLASH | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | Flash | Flash | Flash | Flash; FLASH | Flash | Flash; Non-Volatile | Flash; FLASH - NOR | Flash; Flash |
| Access Time | 6 ns | |||||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Density | 128000 kbits | 128000 kbits | 128000 kbits | 128000 kbits | 128000 kbits | 128000 kbits | 128000 kbits | |
| Number of Words | 16000 k |