Manufacturer: Winbond Electronics
Win Source Part Number: 1280002-W25Q128FVPIG
Series: SpiFlash
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 8-WDFN Exposed Pad
Mounting: SMD
Technology: FLASH - NOR
Operating Supply Voltage: 2.7 V ~ 3.6 V
Memory Type: Non-Volatile
Memory Size: 128Mb (16M x 8)
Family Name: W25Q128FV
Categories: Integrated Circuits (ICs)
Memory Format: FLASH
Manufacturer Homepage: www.winbond.com
Clock Frequency: 104MHz
Write Cycle Time - Word, Page: 3ms
Memory Interface: SPI
Manufacturer Package: 8-WSON (6x5)
Alternative Parts (Cross-Reference): S25FL127SABNFV103; S25FL127SABNFV101; S25FL127SABNFV100;
Introduction Date: April 13, 2012
ECCN: 3A991.b.1.a
Country of Origin: Taiwan
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
FLASH - NOR Memory IC 128Mb (16M x 8) SPI - Quad I/O, QPI 104MHz 8-WSON (6x5)
IC FLASH 128MBIT SPI/QUAD 8WSON Product overview: W25Q128FVPIG from Winbond Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Quad, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-W25Q128FVPIG can be used for catalog matching and distributor lookup.
IC FLASH 128MBIT SPI/QUAD 8WSON
FLASH - NOR Memory IC 128Mbit SPI - Quad I/O, QPI 104 MHz 8-WSON (6x5)
IC FLASH 128MBIT SPI/QUAD 8WSON
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1280002-W25Q128FVPIG | W25Q128FVPIG-ND | 774-W25Q128FVPIG | W25Q128FVPIG | W25Q128FVPIG | W25Q128FVPIG | W25Q128FVPIG |
| Product Name | Memory - Flash - W25Q128FVPIG | Memory | Quad Memory IC and Storage Component | Integrated Circuits (ICs) - Memory | Memory | Memory | Memory |
| Memory Category | Flash; Non-Volatile | Flash | Flash; Non-Volatile | Flash; Non-Volatile | Flash; Flash | Flash; FLASH | Flash; FLASH - NOR |
| Cycle Time | 3.00E6 ns | 50000 to 3.00E6 ns | |||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Supply Voltage | 2.7 V ~ 3.6 V | 2.7V ~ 3.6V | 3.6V; 2.7V ~ 3.6V | 3.6V; 2.7V ~ 3.6V | 3.6V; 2.7V ~ 3.6V | 2.7V ~ 3.6V |