FLASH - NOR Memory IC 128Mb (16M x 8) SPI - Quad I/O, QPI 104MHz 24-TFBGA (6x8)
IC FLSH 128MBIT SPI/QUAD 24TFBGA
FLASH - NOR Memory IC 128Mbit SPI - Quad I/O, QPI 104 MHz 24-TFBGA (6x8)
IC FLSH 128MBIT SPI/QUAD 24TFBGA
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | W25Q128FVBIP-ND | W25Q128FVBIP | W25Q128FVBIP | W25Q128FVBIP |
| Product Name | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory |
| Memory Category | Flash | Flash; Flash | Flash; FLASH | Flash; Non-Volatile |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Density | 128000 kbits | 128000 kbits | 128000 kbits | 128000 kbits |