Category: IT infrastructure Memory
Win Source Part Number: 1454376-W25N01JWZEIG
Manufacturer: Winbond Electronics
FLASH - NAND (SLC) Memory IC 1Gb (128M x 8) SPI - Quad I/O, DTR 166MHz 8-WSON (8x6)
FLASH - NAND (SLC) Memory IC 1Gbit SPI - Quad I/O, DTR 166 MHz 8-WSON (8x6)
IC FLASH 1GBIT SPI/QUAD 8WSON
1G-BIT SERIAL NAND FLASH, 1.8V
IC FLASH 1GBIT SPI 166MHZ 8WSON
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1454376-W25N01JWZEIG | 256-W25N01JWZEIG-TRAY-ND | W25N01JWZEIG | W25N01JWZEIG | W25N01JWZEIG | W25N01JWZEIG |
| Product Name | IT infrastructure Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | Flash | Flash | Flash; FLASH | Flash; Non-Volatile | Flash; Flash | Flash; FLASH - NAND (SLC) |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Package Type | 8-WDFN Exposed Pad | 8-WDFN Exposed Pad | 8-WDFN Exposed Pad |