Nuvoton Technology Corp. America Interface Transceiver IC PC87373-ICG/VLA

Description
IC SUPER I/O GLUE FUNCT 128QFP Product overview: PC87373-ICG/VLA from Nuvoton Technology Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Specialized Interface ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 754-PC87373-ICG/VLA can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC SUPER I/O GLUE FUNCT 128QFP Product overview: PC87373-ICG/VLA from Nuvoton Technology Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Specialized Interface ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 754-PC87373-ICG/VLA can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface Transceiver IC - 754-PC87373-ICG/VLA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
754-PC87373-ICG/VLA
Interface Transceiver IC 754-PC87373-ICG/VLA
IC SUPER I/O GLUE FUNCT 128QFP Product overview: PC87373-ICG/VLA from Nuvoton Technology Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Specialized Interface ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 754-PC87373-ICG/VLA can be used for catalog matching and distributor lookup.

IC SUPER I/O GLUE FUNCT 128QFP Product overview: PC87373-ICG/VLA from Nuvoton Technology Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Specialized Interface ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 754-PC87373-ICG/VLA can be used for catalog matching and distributor lookup.

Supplier's Site
Interface - Interface - Specialized - PC87373-ICG/VLA - 061190-PC87373-ICG/VLA - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - PC87373-ICG/VLA
061190-PC87373-ICG/VLA
Interface - Interface - Specialized - PC87373-ICG/VLA 061190-PC87373-ICG/VLA
Manufacturer: Nuvoton Technology Corporation of America Win Source Part Number: 061190-PC87373-ICG/V LA Packaging: Tube/Rail Mounting: Surface Mount Categories: Integrated Circuits Status: Obsolete(EOL) Supply Voltage - Operating: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: Nuvoton Technology Corporation of America
Win Source Part Number: 061190-PC87373-ICG/VLA
Packaging: Tube/Rail
Mounting: Surface Mount
Categories: Integrated Circuits
Status: Obsolete(EOL)
Supply Voltage - Operating: 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Interfaces IC Interfaces
Product Number 754-PC87373-ICG/VLA 061190-PC87373-ICG/VLA
Product Name Interface Transceiver IC Interface - Interface - Specialized - PC87373-ICG/VLA
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Latched Source Driver, 5.5V, Dip-18; No. Of Digits Allegro Microsystems - 31K6673 - Newark, An Avnet Company
Specs
Supply Voltage Other; 3V
Operating Temperature -20 C (-4 F)
Pins 18 #
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382102409024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Human Machine Interface (HMI) - 762-3035/000-001 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Controllers - AT8992-A2-T-1-ND - DigiKey
Infineon Technologies AG
Specs
Device Type Line / Bus Controller
Package Type LQFP; 64-LQFP
Pins 64 #
View Details
5 suppliers