Nuvoton Technology Corp. America Interface - Interface - Specialized - PC87366-ICK/VLA PC87366-ICK/VLA

Description
Manufacturer: Nuvoton Technology Corporation of America Win Source Part Number: 061188-PC87366-ICK/V LA Packaging: Tube/Rail Mounting: Surface Mount Categories: Integrated Circuits Status: Obsolete(EOL) Supply Voltage - Operating: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Nuvoton Technology Corporation of America Win Source Part Number: 061188-PC87366-ICK/V LA Packaging: Tube/Rail Mounting: Surface Mount Categories: Integrated Circuits Status: Obsolete(EOL) Supply Voltage - Operating: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - PC87366-ICK/VLA - 061188-PC87366-ICK/VLA - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - PC87366-ICK/VLA
061188-PC87366-ICK/VLA
Interface - Interface - Specialized - PC87366-ICK/VLA 061188-PC87366-ICK/VLA
Manufacturer: Nuvoton Technology Corporation of America Win Source Part Number: 061188-PC87366-ICK/V LA Packaging: Tube/Rail Mounting: Surface Mount Categories: Integrated Circuits Status: Obsolete(EOL) Supply Voltage - Operating: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: Nuvoton Technology Corporation of America
Win Source Part Number: 061188-PC87366-ICK/VLA
Packaging: Tube/Rail
Mounting: Surface Mount
Categories: Integrated Circuits
Status: Obsolete(EOL)
Supply Voltage - Operating: 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now
Interface Transceiver IC - 754-PC87366-ICK/VLA - ERSAELECTRONICS PTE. LTD.
Singapore
Interface Transceiver IC
754-PC87366-ICK/VLA
Interface Transceiver IC 754-PC87366-ICK/VLA
IC LPC SUPERI/O W/MIDI 128QFP Product overview: PC87366-ICK/VLA from Nuvoton Technology Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Specialized Interface ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 754-PC87366-ICK/VLA can be used for catalog matching and distributor lookup.

IC LPC SUPERI/O W/MIDI 128QFP Product overview: PC87366-ICK/VLA from Nuvoton Technology Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Specialized Interface ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 754-PC87366-ICK/VLA can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces
Product Number 061188-PC87366-ICK/VLA 754-PC87366-ICK/VLA
Product Name Interface - Interface - Specialized - PC87366-ICK/VLA Interface Transceiver IC
Supply Voltage Other; 3 V ~ 3.6 V
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Specialized - A4973SBT - 1029826-A4973SBT - Win Source Electronics
Specs
Device Type Sensor Interface; Storage Interface
Features RoHS
Operating Temperature -20 C (-4 F)
View Details
Triple inverting Schmitt trigger - 74AHC3G14DC-Q100H - Nexperia B.V.
Specs
Features RoHS
Supply Voltage Other; +7.0
Package Type SOT765-1 SOT765-1
View Details
Interface module - 289-403 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details
Controllers - 448-88Q5050-B0-LKJ2A000-ND - DigiKey
Infineon Technologies AG
Specs
Technology Ethernet
Device Type Line / Bus Controller
Package Type TQFP; 128-TQFP Exposed Pad
View Details