Manufacturer: Nuvoton Technology Corporation of America
Win Source Part Number: 209658-PC87363-IBW/V
Packaging: Tube/Rail
Applications: Multimedia
Mounting: Surface Mount
Categories: Integrated Circuits
Status: Obsolete(EOL)
Supply Voltage - Operating: 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
IC LPC SUPERI/O W/MIDI 128QFP Product overview: PC87363-IBW/VLA from Nuvoton Technology Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Specialized Interface ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 754-PC87363-IBW/VLA can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | IC Interfaces | IC Interfaces |
| Product Number | 209658-PC87363-IBW/VLA | 754-PC87363-IBW/VLA |
| Product Name | Interface - Interface - Specialized - PC87363-IBW/VLA | Interface Transceiver IC |
| Supply Voltage | Other; 3 V ~ 3.6 V |