Nuvoton Technology Corp. America Interface - Interface - Specialized - PC87360-ICK PC87360-ICK

Description
Manufacturer: Nuvoton Technology Corporation of America Win Source Part Number: 061185-PC87360-ICK Packaging: Tube/Rail Mounting: Surface Mount Categories: Integrated Circuits Status: Obsolete(EOL) Supply Voltage - Operating: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Nuvoton Technology Corporation of America Win Source Part Number: 061185-PC87360-ICK Packaging: Tube/Rail Mounting: Surface Mount Categories: Integrated Circuits Status: Obsolete(EOL) Supply Voltage - Operating: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - PC87360-ICK - 061185-PC87360-ICK - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - PC87360-ICK
061185-PC87360-ICK
Interface - Interface - Specialized - PC87360-ICK 061185-PC87360-ICK
Manufacturer: Nuvoton Technology Corporation of America Win Source Part Number: 061185-PC87360-ICK Packaging: Tube/Rail Mounting: Surface Mount Categories: Integrated Circuits Status: Obsolete(EOL) Supply Voltage - Operating: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: Nuvoton Technology Corporation of America
Win Source Part Number: 061185-PC87360-ICK
Packaging: Tube/Rail
Mounting: Surface Mount
Categories: Integrated Circuits
Status: Obsolete(EOL)
Supply Voltage - Operating: 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now
Interface Transceiver IC - 754-PC87360-ICK - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
754-PC87360-ICK
Interface Transceiver IC 754-PC87360-ICK
IC LPC SUPERI/O 128QFP Product overview: PC87360-ICK from Nuvoton Technology Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Specialized Interface ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 754-PC87360-ICK can be used for catalog matching and distributor lookup.

IC LPC SUPERI/O 128QFP Product overview: PC87360-ICK from Nuvoton Technology Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Specialized Interface ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 754-PC87360-ICK can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces
Product Number 061185-PC87360-ICK 754-PC87360-ICK
Product Name Interface - Interface - Specialized - PC87360-ICK Interface Transceiver IC
Supply Voltage Other; 3 V ~ 3.6 V
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1899910 - RS Components, Ltd.
Specs
Technology RS232
Device Type Line / Bus Driver; Receiver; Transmitter; Transceiver; Line Driver, Receiver, Converter, Driver
Features RoHS
View Details
Sensor and Detector Interfaces - A5364CA-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
7 suppliers
Interface module - 289-664 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Buffer with open-drain output - 74AHC1G07GW-Q100H - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
2 suppliers