ARM926EJ-S NuMicro™ NUC970 Microcontroller IC 32-Bit 300MHz 16KB (16K x 8) ROM 128-LQFP (14x14)
IC MCU 32BIT 16KB ROM 128LQFP
| Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | NUC976DK62Y | NUC976DK62Y |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit; 32-Bit | 32 Bit |
| Life Cycle Stage | Active | Active |
| Clock Speed | 300 MHz | 300 MHz |
| RAM | 56 KB | 56 KB |
| I/O Ports | 80 |