ARM926EJ-S NuMicro™ NUC970 Microcontroller IC 32-Bit 300MHz 128-LQFP (14x14)
IC MCU 32BIT 128LQFP
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 816-NUC976DK51Y-ND | NUC976DK51Y | NUC976DK51Y |
| Product Name | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit | 32 Bit |
| Clock Speed | 300 MHz | 300 MHz | 300 MHz |
| Supply Voltage | 2.97 to 3.63 volts | 3.63 volts | |
| Package Type | LFQP; Other; 128-LQFP | QFP; Other; 128-LQFP | Other; 128-LQFP |