ARM® Cortex®-M0 NuMicro™ NUC240 Microcontroller IC 32-Bit Single-Core 72MHz 64KB (64K x 8) FLASH 48-LQFP (7x7)
ARM® Cortex®-M0 NuMicro™ NUC240 Microcontroller IC 32-Bit Single-Core 72MHz 64KB (64K x 8) FLASH 48-LQFP (7x7)
IC MCU 32BIT 64KB FLASH 48LQFP
IC MCU 32BIT 64KB FLASH 48LQFP
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | NUC240LD2AE-ND | NUC240LD2AE | NUC240LD2AE | NUC240LD2AE |
| Product Name | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | 32 Bit; 32-Bit |
| Clock Speed | 72 MHz | 72 MHz | 72 MHz | |
| Bits | Other; A/D 7x12b | |||
| RAM | 8 KB | 8 KB | 8 KB | |
| ROM | 64 KB |