ARM® Cortex®-M0 NuMicro™ NUC131 Microcontroller IC 32-Bit Single-Core 50MHz 36KB (36K x 8) FLASH 48-LQFP (7x7)
Manufacturer: Nuvoton Technology Corporation of America
Win Source Part Number: 101439-NUC131LC2AE
Packaging: Tray
Core Processor: ARM Cortex-M0
Number of I/O: 42
Program Memory Size: 36KB (36K x 8)
Program Memory Type: FLASH
Data Converters: A/D 8x12b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C (TA)
Case / Package: 48-LQFP (7x7)
Speed(Frequency): 50MHz
Supply Voltage - Operating: 2.5 V to 5.5 V
Part Core Size: 32-Bit
Data RAM Size: 8K x 8
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
IC MCU 32BIT 36KB FLASH 48LQFP Product overview: NUC131LC2AE from Nuvoton Technology Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 36KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 36KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-NUC131LC2AE can be used for catalog matching and distributor lookup.
IC MCU 32BIT 36KB FLASH 48LQFP
ARM® Cortex®-M0 NuMicro™ NUC131 Microcontroller IC 32-Bit Single-Core 50MHz 36KB (36K x 8) FLASH 48-LQFP (7x7)
IC MCU 32BIT 36KB FLASH 48LQFP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | NUC131LC2AE-ND | 101439-NUC131LC2AE | 685-NUC131LC2AE | NUC131LC2AE | NUC131LC2AE | NUC131LC2AE |
| Product Name | Microcontrollers | Embedded - Embedded - Microcontrollers - NUC131LC2AE | 32-bit 32BIT 36KB Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit |
| Clock Speed | 50 MHz | 50 MHz | 50 MHz | 50 MHz | ||
| Bits | Other; A/D 8x12b | |||||
| RAM | 8 KB | 36 KB | 8 KB | 8 KB | 8 KB | |
| ROM | 36 KB |