Manufacturer: Nuvoton Technology Corporation of America
Win Source Part Number: 832965-NUC120RD2AN
Categories: Uncategorized
Popularity: Low
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance
IC MCU 32BIT 64KB FLASH 64LQFP Product overview: NUC120RD2AN from Nuvoton Technology Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-NUC120RD2AN can be used for catalog matching and distributor lookup.
IC MCU 32BIT 64KB FLASH
ARM® Cortex®-M0 - Microcontroller IC 32-Bit Single-Core 50MHz 64KB (64K x 8) FLASH 64-LQFP (10x10)
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 832965-NUC120RD2AN | 685-NUC120RD2AN | NUC120RD2AN | NUC120RD2AN |
| Product Name | Embedded - Embedded - Microcontrollers - NUC120RD2AN | 32-bit 32BIT 64KB Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit Single-Core | ||
| RAM | 8 KB | 8 KB | 8 KB | |
| Supply Voltage | 2.5 to 5.5 volts | 5.5 to 2.5 volts | ||
| Package Type | Other; Tray | QFP | QFP; Other; 64-LQFP |